HP logo

HP AMD A6-5400B processor 3.6 GHz 1 MB L2 Tray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203881
Info modified on:
17 Jul 2025, 16:37:15
Short summary description HP AMD A6-5400B processor 3.6 GHz 1 MB L2 Tray:

HP AMD A6-5400B, AMD A6, Socket FM2, 32 nm, Tray, A6-5400B, 3.6 GHz

Long summary description HP AMD A6-5400B processor 3.6 GHz 1 MB L2 Tray:

HP AMD A6-5400B. Processor family: AMD A6, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1866 MHz. On-board graphics card model: AMD Radeon HD 7540D. Market segment: Desktop

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.