HP logo

HP AMD A4-5300B processor 3.4 GHz 1 MB L2 Tray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122237
Info modified on:
17 Jul 2025, 16:37:15
Short summary description HP AMD A4-5300B processor 3.4 GHz 1 MB L2 Tray:

HP AMD A4-5300B, AMD A4, Socket FM2, 32 nm, Tray, A4-5300B, 3.4 GHz

Long summary description HP AMD A4-5300B processor 3.4 GHz 1 MB L2 Tray:

HP AMD A4-5300B. Processor family: AMD A4, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1600 MHz. On-board graphics card model: AMD Radeon HD 7480D. Market segment: Desktop

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.