HP logo

HP Compaq Elite 8300 Ultra-slim PC Intel® Core™ i7 i7-3770S DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34136
Info modified on:
23 Jul 2024, 20:57:29
Short summary description HP Compaq Elite 8300 Ultra-slim PC Intel® Core™ i7 i7-3770S DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF Black:

HP Compaq Elite 8300 Ultra-slim PC, 3.1 GHz, Intel® Core™ i7, i7-3770S, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8300 Ultra-slim PC Intel® Core™ i7 i7-3770S DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF Black:

HP Compaq Elite 8300 Ultra-slim PC. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770S. Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 135 W. Chassis type: USFF. Product type: PC. Weight: 6.83 lbs (3.1 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.