HP logo

HP Pavilion g4-2002tu Intel® Core™ i3 i3-2350M 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12686
Info modified on:
02 Feb 2025, 23:10:17
Short summary description HP Pavilion g4-2002tu Intel® Core™ i3 i3-2350M 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

HP Pavilion g4-2002tu, Intel® Core™ i3, 2.3 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g4-2002tu Intel® Core™ i3 i3-2350M 14" HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

HP Pavilion g4-2002tu. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.