HP logo

HP Pavilion dv6-7006ed Intel® Core™ i7 i7-2670QM 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48118
Info modified on:
22 Jan 2025, 05:39:15
Short summary description HP Pavilion dv6-7006ed Intel® Core™ i7 i7-2670QM 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:

HP Pavilion dv6-7006ed, Intel® Core™ i7, 2.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv6-7006ed Intel® Core™ i7 i7-2670QM 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:

HP Pavilion dv6-7006ed. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.