HP logo

HP Z1 Intel® Xeon® E3 Family E3-1245 27" All-in-One workstation 4 GB DDR3 500 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11306
Info modified on:
23 Jul 2024, 20:57:13
Short summary description HP Z1 Intel® Xeon® E3 Family E3-1245 27" All-in-One workstation 4 GB DDR3 500 GB Windows 7 Professional Black:

HP Z1 , 27", Intel® Xeon® E3 Family, 4 GB, 500 GB, Windows 7 Professional, Black

Long summary description HP Z1 Intel® Xeon® E3 Family E3-1245 27" All-in-One workstation 4 GB DDR3 500 GB Windows 7 Professional Black:

HP Z1 . Product type: All-in-One workstation. Display diagonal: 27". Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics P3000. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.