HP logo

HP Pavilion g7-2004sd Intel® Core™ i7 i7-3612QM 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51766
Info modified on:
22 Jan 2025, 05:50:15
Short summary description HP Pavilion g7-2004sd Intel® Core™ i7 i7-3612QM 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:

HP Pavilion g7-2004sd, Intel® Core™ i7, 2.1 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description HP Pavilion g7-2004sd Intel® Core™ i7 i7-3612QM 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:

HP Pavilion g7-2004sd. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.