HP logo

HP Pavilion g6-1370sd Intel® Core™ i5 i5-2450M Laptop 15.6" HD 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94377
Info modified on:
22 Jan 2025, 05:14:14
Short summary description HP Pavilion g6-1370sd Intel® Core™ i5 i5-2450M Laptop 15.6" HD 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Gray:

HP Pavilion g6-1370sd, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion g6-1370sd Intel® Core™ i5 i5-2450M Laptop 15.6" HD 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Gray:

HP Pavilion g6-1370sd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.