HP logo

HP Microsoft Windows 7 Home Basic 32-bit, DVD

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32223
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Microsoft Windows 7 Home Basic 32-bit, DVD:

HP Microsoft Windows 7 Home Basic 32-bit, DVD, Disk Kit, 16 GB, 1 GB, 1 GHz, DVD, PC

Long summary description HP Microsoft Windows 7 Home Basic 32-bit, DVD:

HP Microsoft Windows 7 Home Basic 32-bit, DVD. Software type: Disk Kit. Minimum storage drive space: 16 GB, Minimum RAM: 1 GB, Minimum processor speed: 1 GHz. Media type: DVD. Platform: PC, Minimum system requirements: DirectX 9 WDDM 1.0+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.