HP logo

HP ENVY 14-3010tu Spectre Intel® Core™ i5 i5-2467M Laptop 14" HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48498
Info modified on:
23 Jan 2025, 18:31:28
Short summary description HP ENVY 14-3010tu Spectre Intel® Core™ i5 i5-2467M Laptop 14" HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black, Silver:

HP ENVY 14-3010tu Spectre, Intel® Core™ i5, 1.6 GHz, 14", 1600 x 900 pixels, 4 GB, 128 GB

Long summary description HP ENVY 14-3010tu Spectre Intel® Core™ i5 i5-2467M Laptop 14" HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black, Silver:

HP ENVY 14-3010tu Spectre. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.