HP logo

HP Folio 13 Intel® Core™ i5 i5-2467M Laptop 13.3" HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93904
Info modified on:
22 Jan 2025, 04:58:31
End of life date:
31 Mar 2013
Short summary description HP Folio 13 Intel® Core™ i5 i5-2467M Laptop 13.3" HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP Folio 13, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Folio 13 Intel® Core™ i5 i5-2467M Laptop 13.3" HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP Folio 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.