HP Compaq Elite 8300 CMT + LA1951g, 3.4 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
HP Compaq Elite 8300 CMT + LA1951g. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570K. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Product color: Black