HP Elite mt645 G8, AMD Ryzen™ 5, 14", 1920 x 1200 pixels, 16 GB, 256 GB, Windows 10 IoT Enterprise
HP Elite mt645 G8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7535U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 10 IoT Enterprise. Product color: Silver