HP logo

HP Compaq Elite 8100 CMT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57205
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite 8100 CMT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8100 CMT, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8100 CMT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8100 CMT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Mini Tower. Product type: PC. Weight: 34 lbs (15.4 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.