HP logo

HP Pavilion p6330f Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6707
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
29 Jun 2010
Short summary description HP Pavilion p6330f Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC Black:

HP Pavilion p6330f, 2.93 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p6330f Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC Black:

HP Pavilion p6330f. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.