HP logo

HP Compaq Elite 8000 SFF Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21404
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite 8000 SFF Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black:

HP Compaq Elite 8000 SFF, 3 GHz, Intel® Core™2 Duo, 4 GB, 250 GB, DVD-ROM, Windows 7 Professional

Long summary description HP Compaq Elite 8000 SFF Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black:

HP Compaq Elite 8000 SFF. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.