HP logo

HP Compaq Elite Compaq 8000 Elite Intel® Core™2 Quad Q9505 4 GB DDR3-SDRAM 500 GB Intel 4500 Windows Vista Business Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94075
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Compaq Elite Compaq 8000 Elite Intel® Core™2 Quad Q9505 4 GB DDR3-SDRAM 500 GB Intel 4500 Windows Vista Business Mini Tower PC Black:

HP Compaq Elite Compaq 8000 Elite, 2.83 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD-RW, Windows Vista Business

Long summary description HP Compaq Elite Compaq 8000 Elite Intel® Core™2 Quad Q9505 4 GB DDR3-SDRAM 500 GB Intel 4500 Windows Vista Business Mini Tower PC Black:

HP Compaq Elite Compaq 8000 Elite. Processor frequency: 2.83 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9505. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel 4500. Operating system installed: Windows Vista Business. Power supply: 320 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.