HP logo

HP Compaq Pro Compaq 6000 Pro Base Model Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 FreeDOS SFF Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195888
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro Compaq 6000 Pro Base Model Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 FreeDOS SFF Black:

HP Compaq Pro Compaq 6000 Pro Base Model Small Form Factor PC, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, FreeDOS

Long summary description HP Compaq Pro Compaq 6000 Pro Base Model Small Form Factor PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 FreeDOS SFF Black:

HP Compaq Pro Compaq 6000 Pro Base Model Small Form Factor PC. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: FreeDOS. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 16 lbs (7.26 kg). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.