HP logo

HP Compaq Pro 6000 Pro 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58235
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 6000 Pro 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

HP Compaq Pro 6000 Pro, 3 GHz, 2 GB, DDR3-SDRAM, 500 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Pro 6000 Pro 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

HP Compaq Pro 6000 Pro. Processor frequency: 3 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 16 lbs (7.26 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.