HP logo

HP Compaq Pro Compaq 6000 Pro Base Model Microtower Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB FreeDOS PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
319237
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro Compaq 6000 Pro Base Model Microtower Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB FreeDOS PC Black:

HP Compaq Pro Compaq 6000 Pro Base Model Microtower, 3.2 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, FreeDOS

Long summary description HP Compaq Pro Compaq 6000 Pro Base Model Microtower Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB FreeDOS PC Black:

HP Compaq Pro Compaq 6000 Pro Base Model Microtower. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.