HP logo

HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125547
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro Compaq 6000 Pro, 3 GHz, Intel® Pentium®, 3 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5700 3 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro Compaq 6000 Pro. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Weight: 20.5 lbs (9.3 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.