HP logo

HP StorageWorks D2700 Disk Enclosure disk array Rack (2U)

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80639
Info modified on:
13 Jul 2023, 00:42:38
Short summary description HP StorageWorks D2700 Disk Enclosure disk array Rack (2U):

HP StorageWorks D2700 Disk Enclosure, Serial ATA, 37.9 lbs (17.2 kg), Rack (2U)

Long summary description HP StorageWorks D2700 Disk Enclosure disk array Rack (2U):

HP StorageWorks D2700 Disk Enclosure. Storage drive interface: Serial ATA. Chassis type: Rack (2U). Number of storage drives supported: 25. Width: 17.7" (450 mm), Depth: 22.3" (567 mm), Height: 3.46" (88 mm), Weight: 37.9 lbs (17.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.