HP Compaq LA1956x, 19", 1280 x 1024 pixels, LED, 5 ms
HP Compaq LA1956x. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment