HP logo

HP Compaq Presario CQ57-411TU Intel® Celeron® B815 Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71102
Info modified on:
22 Jan 2025, 05:47:02
Short summary description HP Compaq Presario CQ57-411TU Intel® Celeron® B815 Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

HP Compaq Presario CQ57-411TU, Intel® Celeron®, 1.6 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Compaq Presario CQ57-411TU Intel® Celeron® B815 Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

HP Compaq Presario CQ57-411TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.