HP logo

HP Compaq LA2405x computer monitor 24" 1920 x 1200 pixels Full HD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186568
Info modified on:
30 Dec 2024, 17:23:47
Short summary description HP Compaq LA2405x computer monitor 24" 1920 x 1200 pixels Full HD:

HP Compaq LA2405x, 24", 1920 x 1200 pixels, Full HD, LCD, 5 ms

Long summary description HP Compaq LA2405x computer monitor 24" 1920 x 1200 pixels Full HD:

HP Compaq LA2405x. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.