HP logo

HP Mini 210-4004tu Intel Atom® N2600 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Charcoal

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17236
Info modified on:
28 Jan 2025, 10:16:20
Short summary description HP Mini 210-4004tu Intel Atom® N2600 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Charcoal:

HP Mini 210-4004tu, Intel Atom®, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, 320 GB

Long summary description HP Mini 210-4004tu Intel Atom® N2600 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Charcoal:

HP Mini 210-4004tu. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics adapter. Operating system installed: Windows 7 Starter. Product color: Charcoal. Weight: 2.89 lbs (1.31 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.