HP logo

HP Pavilion dm1-4100ed AMD E E-450 11.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98427
Info modified on:
22 Jan 2025, 05:11:24
Short summary description HP Pavilion dm1-4100ed AMD E E-450 11.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

HP Pavilion dm1-4100ed, AMD E, 11.6", 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP Pavilion dm1-4100ed AMD E E-450 11.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

HP Pavilion dm1-4100ed. Processor family: AMD E, Processor model: E-450. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.