HP logo

HP EliteBook 8770w Intel® Core™ i7 i7-3740QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 320 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120690
Info modified on:
22 Jan 2025, 04:59:09
Short summary description HP EliteBook 8770w Intel® Core™ i7 i7-3740QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 320 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Gray:

HP EliteBook 8770w, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 320 GB

Long summary description HP EliteBook 8770w Intel® Core™ i7 i7-3740QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 320 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Gray:

HP EliteBook 8770w. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.