HP logo

HP Pavilion g6-1d67cl Intel® Pentium® B940 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5931
Info modified on:
30 Jan 2025, 19:18:57
End of life date:
11 Oct 2012
Short summary description HP Pavilion g6-1d67cl Intel® Pentium® B940 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:

HP Pavilion g6-1d67cl, Intel® Pentium®, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g6-1d67cl Intel® Pentium® B940 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:

HP Pavilion g6-1d67cl. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B940, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 5.22 lbs (2.37 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.