HP logo

HP Pavilion dv7-6b78us Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium Aluminum

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11470
Info modified on:
25 Jan 2025, 22:18:38
End of life date:
11 Oct 2012
Short summary description HP Pavilion dv7-6b78us Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium Aluminum:

HP Pavilion dv7-6b78us, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description HP Pavilion dv7-6b78us Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium Aluminum:

HP Pavilion dv7-6b78us. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Aluminum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.