HP logo

HP Pavilion dv7-6b23ed Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42604
Info modified on:
23 Jul 2024, 20:56:27
Short summary description HP Pavilion dv7-6b23ed Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver:

HP Pavilion dv7-6b23ed, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 750 GB

Long summary description HP Pavilion dv7-6b23ed Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver:

HP Pavilion dv7-6b23ed. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.