HP ProBook 5330m, Intel® Core™ i3, 2.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB
HP ProBook 5330m. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux. Weight: 4.01 lbs (1.82 kg)