HP logo

HP 630 Intel® Core™ i3 i3-380M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6370M Wi-Fi 4 (802.11n) Linux Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97700
Info modified on:
22 Jan 2025, 05:24:10
Short summary description HP 630 Intel® Core™ i3 i3-380M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6370M Wi-Fi 4 (802.11n) Linux Silver:

HP 630, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 630 Intel® Core™ i3 i3-380M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6370M Wi-Fi 4 (802.11n) Linux Silver:

HP 630. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.