HP logo

HP Pavilion G7-1270eb Intel® Core™ i5 i5-2430M 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Charcoal

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22549
Info modified on:
23 Jan 2025, 18:28:12
Short summary description HP Pavilion G7-1270eb Intel® Core™ i5 i5-2430M 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Charcoal:

HP Pavilion G7-1270eb, Intel® Core™ i5, 2.4 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description HP Pavilion G7-1270eb Intel® Core™ i5 i5-2430M 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Charcoal:

HP Pavilion G7-1270eb. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product color: Charcoal

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.