HP logo

HP Pavilion dv7-6b01tx Intel® Core™ i7 i7-2670QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Brown

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84264
Info modified on:
22 Jan 2025, 05:25:27
Short summary description HP Pavilion dv7-6b01tx Intel® Core™ i7 i7-2670QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Brown:

HP Pavilion dv7-6b01tx, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP Pavilion dv7-6b01tx Intel® Core™ i7 i7-2670QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Brown:

HP Pavilion dv7-6b01tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.