HP logo

HP t5570e 1 GHz Windows 7 Embedded 3 lbs (1.36 kg) Black U3500

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74200
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
14 Jun 2013
Short summary description HP t5570e 1 GHz Windows 7 Embedded 3 lbs (1.36 kg) Black U3500:

HP t5570e, 1 GHz, VIA Nano, U3500, 800 MHz, 0.512 MB, VIA VX900

Long summary description HP t5570e 1 GHz Windows 7 Embedded 3 lbs (1.36 kg) Black U3500:

HP t5570e. Processor frequency: 1 GHz, Processor family: VIA Nano, Processor model: U3500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. Audio system: 24-bit. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.