HP logo

HP Pavilion dv7-6b32us Intel® Core™ i7 i7-2670QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13069
Info modified on:
25 Jan 2025, 22:57:20
End of life date:
11 Oct 2012
Short summary description HP Pavilion dv7-6b32us Intel® Core™ i7 i7-2670QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium:

HP Pavilion dv7-6b32us, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dv7-6b32us Intel® Core™ i7 i7-2670QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium:

HP Pavilion dv7-6b32us. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Weight: 6.72 lbs (3.05 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.