HP logo

HP 635 Notebook PC AMD E E-450 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131363
Info modified on:
22 Jan 2025, 05:07:30
Short summary description HP 635 Notebook PC AMD E E-450 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

HP 635 Notebook PC, AMD E, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP 635 Notebook PC AMD E E-450 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

HP 635 Notebook PC. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.