HP logo

HP NVIDIA Tesla M2075 6GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108227
Info modified on:
02 Sept 2024, 20:30:26
Short summary description HP NVIDIA Tesla M2075 6GB GDDR5:

HP NVIDIA Tesla M2075 6GB, Tesla M2075, 6 GB, GDDR5, 384 bit, PCI Express x16

Long summary description HP NVIDIA Tesla M2075 6GB GDDR5:

HP NVIDIA Tesla M2075 6GB. Graphics processor family: NVIDIA, Graphics processor: Tesla M2075, Processor frequency: 1150 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Interface type: PCI Express x16. Cooling type: Passive

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.