HP 15-ef0023dx, AMD Ryzen™ 5, 2.1 GHz, 15.6", 1366 x 768 pixels, 12 GB, 256 GB
HP 15-ef0023dx. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Silver