HP logo

HP 15-dw1081wm Intel® Pentium® Gold 6405U Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7512
Info modified on:
02 Feb 2025, 23:02:29
End of life date:
31 Jul 2022
Short summary description HP 15-dw1081wm Intel® Pentium® Gold 6405U Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Red:

HP 15-dw1081wm, Intel® Pentium® Gold, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-dw1081wm Intel® Pentium® Gold 6405U Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Red:

HP 15-dw1081wm. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 6405U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Red

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.