HP logo

HP Intel Xeon Gold 6226R processor 2.9 GHz 22 MB

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45512
Info modified on:
23 Aug 2023, 09:41:23
Short summary description HP Intel Xeon Gold 6226R processor 2.9 GHz 22 MB:

HP Intel Xeon Gold 6226R, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, Intel, 6226R, 2.9 GHz

Long summary description HP Intel Xeon Gold 6226R processor 2.9 GHz 22 MB:

HP Intel Xeon Gold 6226R. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1.02 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 2S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.