HP 320M Wired Mouse (Bulk Qty.120), Ambidextrous, USB Type-A, Black
HP 320M Wired Mouse (Bulk Qty.120). Form factor: Ambidextrous. Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Cable. Product color: Black