HP logo

HP 17-ca1031dx AMD Ryzen™ 7 3700U Laptop 17.3" HD+ 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8522
Info modified on:
28 Jan 2025, 10:35:32
End of life date:
31 Oct 2021
Short summary description HP 17-ca1031dx AMD Ryzen™ 7 3700U Laptop 17.3" HD+ 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 17-ca1031dx, AMD Ryzen™ 7, 2.3 GHz, 17.3", 1600 x 900 pixels, 16 GB, 1 TB

Long summary description HP 17-ca1031dx AMD Ryzen™ 7 3700U Laptop 17.3" HD+ 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 17-ca1031dx. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.