HP ef1001ds, AMD Athlon Gold, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB
HP ef1001ds. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Gold, Processor model: 3150U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver