HP logo

HP 14-ep1063cl Intel Core 3 100U Laptop 14" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9430
Info modified on:
02 Jun 2025, 23:04:38
Short summary description HP 14-ep1063cl Intel Core 3 100U Laptop 14" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

HP 14-ep1063cl, Intel Core 3, 14", 1920 x 1080 pixels, 12 GB, 512 GB, Windows 11 Home

Long summary description HP 14-ep1063cl Intel Core 3 100U Laptop 14" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

HP 14-ep1063cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core 3, Processor model: 100U. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product color: Blue. Weight: 3.09 lbs (1.4 kg)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.