location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis 11 inch G10 Chromebook Enterprise
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9R498UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961962116 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 00:23:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Processor N100 (up to 3.4 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 4 cores, 4 threads)
  • - ChromeOS (with Chrome Enterprise Upgrade)
  • - Intel® UHD Graphics
  • - 8 GB memory; 64 GB eMMC storage
Guarantee: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB :
The short editorial description of HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB

Fortis 11 inch G10 Chromebook Enterprise, ChromeOS (with Chrome Enterprise Upgrade), 11.6", Intel® N-series, 8GB RAM, 64GB eMMC, HD
More>>>
HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB:
The official marketing text of HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB as supplied by the manufacturer

Short summary description HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB:
This short summary of the HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP Fortis 11 inch G10 Chromebook Enterprise, Intel® N, 11.6", 1366 x 768 pixels, 8 GB

Long summary description HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB:
This is an auto-generated long summary of HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB based on the first three specs of the first five spec groups.

HP Fortis 11 inch G10 Chromebook Enterprise. Processor family: Intel® N, Processor model: N100. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [1]

Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
HD type
HD
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
11.6" (29.5 cm)
RGB color space
NTSC
Color gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® N
Processor model *
N100
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor cache
6 MB
Processor
Processor cache type
L3
Memory
Internal memory *
8 GB
Memory clock speed
7500 MHz
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth version
5.3
Keyboard
Full-size keyboard
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Fortis 11 inch G10 Chromebook Enterprise Intel® N N100 11.6" HD 8 GB:
Disclaimer

[1] Internet access required and sold separately. Some apps may require purchase.

Technical specification disclaimers
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.