HP logo

HP OMEN 14-fb0023dx Intel Core Ultra 9 185H Laptop 14" 3K 32 GB NVIDIA GeForce RTX 4070 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1230
Info modified on:
29 Jul 2025, 06:42:12
Short summary description HP OMEN 14-fb0023dx Intel Core Ultra 9 185H Laptop 14" 3K 32 GB NVIDIA GeForce RTX 4070 Black:

HP OMEN 14-fb0023dx, Intel Core Ultra 9, 14", 2880 x 1800 pixels, 32 GB, Black

Long summary description HP OMEN 14-fb0023dx Intel Core Ultra 9 185H Laptop 14" 3K 32 GB NVIDIA GeForce RTX 4070 Black:

HP OMEN 14-fb0023dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 14", HD type: 3K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB. Discrete graphics card model: NVIDIA GeForce RTX 4070. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.