HP logo

HP Z2 G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66142
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z2 G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Tower Workstation Black:

HP Z2 G4, 3.6 GHz, Intel® Core™ i9, 64 GB, 2.51 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z2 G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Tower Workstation Black:

HP Z2 G4. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.