HP Laptop - 15-ef0875ms, AMD Ryzen™ 7, 2.3 GHz, 15.6", 1366 x 768 pixels, 12 GB, DDR4-SDRAM
HP Laptop - 15-ef0875ms. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Storage media: SSD